onsemi TRANSISTORS - Transistors (BJT) - Single - MJD253T4 MJD253T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223648-MJD253T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 40MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MJD253 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 200mA, 1V Maximum Power: 1.4W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223648-MJD253T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 40MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MJD253 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 200mA, 1V Maximum Power: 1.4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD253T4 - 1223648-MJD253T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD253T4
1223648-MJD253T4
TRANSISTORS - Transistors (BJT) - Single - MJD253T4 1223648-MJD253T4
Manufacturer: ON Semiconductor Win Source Part Number: 1223648-MJD253T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 40MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MJD253 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 200mA, 1V Maximum Power: 1.4W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223648-MJD253T4
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 40MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MJD253
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 200mA, 1V
Maximum Power: 1.4W

Buy Now
Singapore, Singapore
4.0 A 100 V DPAK Bipolar Transistor
276-MJD253T4
4.0 A 100 V DPAK Bipolar Transistor 276-MJD253T4
4.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD253T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253T4 can be used for catalog matching and distributor lookup.

4.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD253T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD253T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD253T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD253T4
TRANS PWR PNP 4A 100V DPAK

TRANS PWR PNP 4A 100V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223648-MJD253T4 276-MJD253T4 MJD253T4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD253T4 4.0 A 100 V DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Reel Cut Tape (CT)
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 40 dB
Unlock Full Specs
to access all available technical data