onsemi 100V 4A Bipolar Transistor MJD253-001

Description
TRANS PNP 100V 4A IPAK Product overview: MJD253-001 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 100V 4A IPAK Product overview: MJD253-001 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4A Bipolar Transistor
276-MJD253-001
100V 4A Bipolar Transistor 276-MJD253-001
TRANS PNP 100V 4A IPAK Product overview: MJD253-001 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253-001 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 4A IPAK Product overview: MJD253-001 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD253-001-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD253-001-ND
Single Bipolar Transistors MJD253-001-ND
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.4W Through Hole I-PAK

Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.4W Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD253-001 - 041662-MJD253-001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD253-001
041662-MJD253-001
TRANSISTORS - Transistors (BJT) - Single - MJD253-001 041662-MJD253-001
Manufacturer: ON Semiconductor Win Source Part Number: 041662-MJD253-001 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 1.4W

Manufacturer: ON Semiconductor
Win Source Part Number: 041662-MJD253-001
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 1.4W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD253-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD253-001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD253-001
TRANS PNP 100V 4A IPAK

TRANS PNP 100V 4A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJD253-001 MJD253-001-ND 041662-MJD253-001 MJD253-001
Product Name 100V 4A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD253-001 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 1.00E-4 milliamps 4000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
fT 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIGW50N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 6697467 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details