4.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD243G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD243G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 4A 40MHz 1.4W Surface Mount DPAK
Bipolar Transistors - BJT 4A 100V 12.5W NPN
Bipolar (BJT) Single Transistor, Audio, NPN, 100 V, 40 MHz, 1.4 W, 4 A, 40 RoHS Compliant: Yes
TRANS NPN 100V 4A DPAK
Trans GP BJT NPN 100V 4A Automotive 3-Pin(2+Tab) DPAK Rail
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD243G | MJD243GOS-ND | MJD243G | 58M9090 | MJD243G | 598-MJD243G |
| Product Name | 4.0 A 100 V DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Audio, Npn, 100 V, 40 Mhz, 1.4 W, 4 A, 40 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 100V 4A Automotive 3-Pin(2+Tab) DPAK Rail |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | ||||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 100 volts | 100 volts |