onsemi Bipolar Transistors MJD210T4G

Description
PNP Power Transistor 25V 5A 12.5W DPAK
Request a Quote Datasheet
Description
PNP Power Transistor 25V 5A 12.5W DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7905334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905334
Bipolar Transistors 7905334
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
Bipolar Transistors - 7905334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905334P
Bipolar Transistors 7905334P
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
Bipolar Transistors - 1454763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454763
Bipolar Transistors 1454763
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
Singapore, Singapore
5.0 A 25 V DPAK Bipolar Transistor
276-MJD210T4G
5.0 A 25 V DPAK Bipolar Transistor 276-MJD210T4G
5.0 A, 25 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD210T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 25 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 25 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210T4G can be used for catalog matching and distributor lookup.

5.0 A, 25 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD210T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 25 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 25 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD210T4G - 003600-MJD210T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD210T4G
003600-MJD210T4G
TRANSISTORS - Transistors (BJT) - Single - MJD210T4G 003600-MJD210T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003600-MJD210T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 65MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 1.4W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003600-MJD210T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MJD210T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210T4GOSTR-ND
Single Bipolar Transistors MJD210T4GOSTR-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD210T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210T4GOSCT-ND
Single Bipolar Transistors MJD210T4GOSCT-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD210T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210T4GOSDKR-ND
Single Bipolar Transistors MJD210T4GOSDKR-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD210T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD210T4G
Single Bipolar Transistors MJD210T4G
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD210T4G
Bipolar Transistors - BJT MJD210T4G
Bipolar Transistors - BJT 5A 25V 12.5W PNP

Bipolar Transistors - BJT 5A 25V 12.5W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD210T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD210T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD210T4G
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi - 10N9472 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi
10N9472
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi 10N9472
BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:25V; DC Collector Current:5A; Power Dissipation Pd:1.4W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:70hFERoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:25V; DC Collector Current:5A; Power Dissipation Pd:1.4W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:70hFERoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -25V D-Pak, Full Reel; Transistor Polarity Onsemi - 45J1487 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V D-Pak, Full Reel; Transistor Polarity Onsemi
45J1487
Bipolar Transistor, Pnp, -25V D-Pak, Full Reel; Transistor Polarity Onsemi 45J1487
BIPOLAR TRANSISTOR, PNP, -25V D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi - 50AC6103 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi
50AC6103
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi 50AC6103
TRANSISTOR, PNP, -25V, -5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:65MHz; Power Dissipation Pd:1.4W; DC Collector Current:-5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -25V, -5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:65MHz; Power Dissipation Pd:1.4W; DC Collector Current:-5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 7905334 7905334P 276-MJD210T4G 003600-MJD210T4G MJD210T4GOSTR-ND MJD210T4G MJD210T4G MJD210T4G 10N9472 45J1487 50AC6103
Product Name Bipolar Transistors Bipolar Transistors 5.0 A 25 V DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD210T4G Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -25V D-Pak, Full Reel; Transistor Polarity Onsemi Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data