BIPOLAR TRANSISTOR, PNP, -25V D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC8952 |
| Product Name | Bipolar Transistor, Pnp, -25V D-Pak, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |