onsemi Bipolar Transistors MJD210RLG

Description
PNP Power Transistor 25V 5A 12.5W DPAK
Request a Quote Datasheet
Description
PNP Power Transistor 25V 5A 12.5W DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7905325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905325
Bipolar Transistors 7905325
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
Bipolar Transistors - 7905325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905325P
Bipolar Transistors 7905325P
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
Bipolar Transistors - 1629435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1629435
Bipolar Transistors 1629435
PNP Power Transistor 25V 5A 12.5W DPAK

PNP Power Transistor 25V 5A 12.5W DPAK

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJD210RLG - 003601-MJD210RLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD210RLG
003601-MJD210RLG
TRANSISTORS - Transistors (BJT) - Single - MJD210RLG 003601-MJD210RLG
Manufacturer: ON Semiconductor Win Source Part Number: 003601-MJD210RLG Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 65MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 1.4W

Manufacturer: ON Semiconductor
Win Source Part Number: 003601-MJD210RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W

Buy Now Datasheet
Single Bipolar Transistors - MJD210RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210RLGOSTR-ND
Single Bipolar Transistors MJD210RLGOSTR-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD210RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210RLGOSCT-ND
Single Bipolar Transistors MJD210RLGOSCT-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD210RLGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210RLGOSDKR-ND
Single Bipolar Transistors MJD210RLGOSDKR-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
25V 5A 65MHz DPAK Bipolar Transistor
276-MJD210RLG
25V 5A 65MHz DPAK Bipolar Transistor 276-MJD210RLG
PNP BJT, 25V, 5A, DPAK, 65MHz Power Transistor Product overview: MJD210RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210RLG can be used for catalog matching and distributor lookup.

PNP BJT, 25V, 5A, DPAK, 65MHz Power Transistor Product overview: MJD210RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD210RLG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD210RLG
Single Bipolar Transistors MJD210RLG
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi - 42K1273 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi
42K1273
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi 42K1273
BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi - 09R9435 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi
09R9435
Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi 09R9435
BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:5A; Power Dissipation Pd:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V D-PAK; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:5A; Power Dissipation Pd:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi - 14AC4576 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi
14AC4576
Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi 14AC4576
TRANSISTOR, PNP, -25V, -5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:65MHz; Power Dissipation Pd:12.5W; DC Collector Current:-5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -25V, -5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:65MHz; Power Dissipation Pd:12.5W; DC Collector Current:-5A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD210RLG
Bipolar Transistors - BJT MJD210RLG
Bipolar Transistors - BJT 5A 25V 12.5W PNP

Bipolar Transistors - BJT 5A 25V 12.5W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD210RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD210RLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD210RLG
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7905325 7905325P 003601-MJD210RLG MJD210RLGOSTR-ND 276-MJD210RLG MJD210RLG 42K1273 09R9435 14AC4576 MJD210RLG MJD210RLG
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD210RLG Single Bipolar Transistors 25V 5A 65MHz DPAK Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -25V D-Pak; Transistor Polarity Onsemi Transistor, Pnp, -25V, -5A, To-252; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3; TO-252 (DPAK)
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data