onsemi Single Bipolar Transistors MJD210RL

Description
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD210RL-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD210RL-ND
Single Bipolar Transistors MJD210RL-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD210RL - 1223643-MJD210RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD210RL
1223643-MJD210RL
TRANSISTORS - Transistors (BJT) - Single - MJD210RL 1223643-MJD210RL
Manufacturer: ON Semiconductor Win Source Part Number: 1223643-MJD210RL Packaging: Tape and Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 65MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Family Part Number: MJD210 Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 45 at 2A, 1V Maximum Power: 1.4W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223643-MJD210RL
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 65MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: MJD210
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 45 at 2A, 1V
Maximum Power: 1.4W

Buy Now
Singapore, Singapore
5 A 25 V 369A DPAK Bipolar Transistor
276-MJD210RL
5 A 25 V 369A DPAK Bipolar Transistor 276-MJD210RL
TRANSISTOR 5 A, 25 V, PNP, Si, POWER TRANSISTOR, PLASTIC, CASE 369A, DPAK-3, BIP General Purpose Power Product overview: MJD210RL from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 25 V, 369A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5 A, 25 V, 369A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210RL can be used for catalog matching and distributor lookup.

TRANSISTOR 5 A, 25 V, PNP, Si, POWER TRANSISTOR, PLASTIC, CASE 369A, DPAK-3, BIP General Purpose Power Product overview: MJD210RL from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 25 V, 369A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5 A, 25 V, 369A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD210RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD210RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD210RL
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJD210RL-ND 1223643-MJD210RL 276-MJD210RL MJD210RL
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD210RL 5 A 25 V 369A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR133E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 155068P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details