PNP BJT Transistor, 25V, 5A, 65MHz, DPAK Product overview: MJD210G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1077382-MJD210G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK
BIPOLAR TRANSISTOR, PNP, -25V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:25V; DC Collector Current:5A; Power Dissipation Pd:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:65MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, 25 V, 65 MHz, 1.4 W, 5 A, 3 RoHS Compliant: Yes
TRANS PNP 25V 5A DPAK
TRANS PNP 25V 5A DPAK
Bipolar Transistors - BJT 5A 25V 12.5W PNP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1844310 | 276-MJD210G | 1077382-MJD210G | MJD210GOS-ND | 42K1272 | 58M9089 | MJD210G | MJD210G | MJD210G |
| Product Name | Bipolar Transistors | 25V 5A 65MHz DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD210G | Single Bipolar Transistors | Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, 25 V, 65 Mhz, 1.4 W, 5 A, 3 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Dpak | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 25 volts | 25 volts | 25 volts |