Bipolar (BJT) Transistor NPN 25V 5A 65MHz 1.4W Surface Mount DPAK
TRANS NPN 25V 5A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD200T5G-ND | MJD200T5G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |