Bipolar (BJT) Transistor NPN 25V 5A 65MHz 1.4W Surface Mount DPAK
NPN BJT 25V 5A DPAK Power Transistor Product overview: MJD200G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD200G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 058921-MJD200G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
TRANS NPN 25V 5A DPAK
Bipolar Transistors - BJT 5A 25V 12.5W NPN
Trans GP BJT NPN 25V 5A Automotive 3-Pin(2+Tab) DPAK Rail
RF TRANSISTOR, NPN, 25V, 65MHZ DPAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 25V 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MJD200GOS-ND | 276-MJD200G | 058921-MJD200G | MJD200G | MJD200G | 598-MJD200G | 45J1484 | MJD200G |
| Product Name | Single Bipolar Transistors | 25V 5A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD200G | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans GP BJT NPN 25V 5A Automotive 3-Pin(2+Tab) DPAK Rail | Rf Transistor, Npn, 25V, 65Mhz Dpak; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 25 volts | 25 volts | 25 volts | 25 volts | ||||
| VCBO | 40 volts |