Manufacturer: ON Semiconductor
Win Source Part Number: 1077381-MJD148T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 20μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS NPN 45V 4A DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.75W Surface Mount DPAK
4 A, 45 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD148T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 45 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4 A, 45 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD148T4G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 4A 45V 20W NPN
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANS NPN 45V 4A DPAK
TRANS NPN 45V 4A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1077381-MJD148T4G | 488-MJD148T4GDKR-ND | 276-MJD148T4G | MJD148T4G | 42K1271 | MJD148T4G | MJD148T4G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD148T4G | Single Bipolar Transistors | 4 A 45 V DPAK Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 1750 milliwatts |