Manufacturer: ON Semiconductor
Win Source Part Number: 1223634-MJD128T4G
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Darlington
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 80mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 4A, 4V
Maximum Power: 1.75W
PNP Darlington Power Transistor, 120V, 8A, TO-252 Product overview: MJD128T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD128T4G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 4MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 4MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 120V 8A 4MHz 1.75W Surface Mount DPAK
TRANS PNP DARL 120V 8A DPAK
BIPOLAR TRANSISTOR, PNP -120V D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Darlington Transistors BIP PNP 8A 120V TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 1223634-MJD128T4G | 276-MJD128T4G | MJD128T4GOSTR-ND | MJD128T4G | 42K1270 | MJD128T4G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD128T4G | 120V 8A TO-252 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp -120V D-Pak, Full Reel; Transistor Polarity Onsemi | Darlington Transistors |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Power Gain | 1000 dB |