Bipolar (BJT) Transistor PNP - Darlington 100V 8A 1.75W Surface Mount D-Pak
PNP Darlington Power Transistor, 100V, 8A, DPAK, SM Product overview: MJD127TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127TF can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 8A DPAK
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD127TFTR-ND | 276-MJD127TF | MJD127TF | 67P3536 |
| Product Name | Single Bipolar Transistors | 100V 8A DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |
| VCEO | 100 volts | 100 volts |