TRANS PNP DARL 100V 8A DPAK
TRANS DARL PNP 8A 100V DPAK
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD127T4OSTR-ND | MJD127T4 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP - Darlington; PNP |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| IC(max) | 8000 milliamps |