Bipolar (BJT) Transistor PNP - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Darlington Transistors BIP DPAK PNP 8A 100V
TRANS PNP DARL 100V 8A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | MJD127RLG-ND | MJD127RLG | MJD127RLG |
| Product Name | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |