The MJD127 is a PNP Darlington power transistor in a DPAK package designed for general purpose amplifier and low speed switching applications. It has a continuous collector current rating of 8 A and a collector-emitter voltage rating of 100 Vdc. The device features a typical DC current gain of 2500 at 4 A collector current and includes built-in base-emitter shunt resistors. It meets UL 94 V-0 flammability standards and is RoHS compliant. The thermal resistance from junction to case is 6.25 °C/W. It is AEC-Q101 qualified for automotive applications when prefixed with NJV. The package dimensions conform to case style 369C, and mounting is intended for surface mount applications.
TRANS DARL PNP 8A 100V DPAK Product overview: MJD127 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 100V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD127 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJD127 |
| Product Name | 8A 100V DPAK Bipolar Transistor |
| Package Type | Tube |