100V 8A NPN Darlington Power BJT, DPAK, Surface Mount Product overview: MJD122TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122TF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 1.75W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003596-MJD122TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: MJD122
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD122; CJD122 Lead Free; CJD122 TR ; CJD122 BK;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China , Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs
TRANS NPN DARL 100V 8A DPAK
Darlington Transistors NPN Sil Darl Trans
TRANS NPN DARL 100V 8A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD122TF | MJD122TFTR-ND | 003596-MJD122TF | MJD122TF | MJD122TF | MJD122TF |
| Product Name | SMD 100V 8A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD122TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts | |||||
| PD | 1750 milliwatts | 1750 milliwatts |