Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
TRANS PNP DARL 100V 2A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD117RLG-ND | MJD117RLG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |