The MJD117G is a PNP complementary Darlington power transistor for general purpose switching and amplification, packaged in a DPAK (Case 369C) surface mount format measuring 6.10 x 6.54 x 2.28 mm. It has a maximum collector-emitter voltage of 100 V, a continuous collector current of 2 A, and a total power dissipation of 20 W at 25°C case temperature, derating at 0.16 W/°C above 25°C. Thermal resistance from junction to case is 6.25 °C/W. The device is AEC-Q101 qualified and RoHS compliant. At a collector current of 4 A and base current of 40 mA, the base-emitter saturation voltage is 4 V. The DC current gain ranges from 1000 to 12,000 depending on collector current and operating conditions.
DARLINGTON TRANSISTOR, PNP, -100V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 27AC8948 |
| Product Name | Darlington Transistor, Pnp, -100V, D-Pak; Transistor Polarity Onsemi |
| Polarity | PNP |