Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Through Hole I-PAK
TRANS PNP DARL 100V 2A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD117-001-ND | MJD117-001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |