Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak
100V 2A NPN Darlington Power BJT, DPAK, 1.75W Product overview: MJD112TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1.75W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 1.75W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003587-MJD112TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Family Name: MJD112
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD112; 2SD1980TL; 2SD1980; MJD112T4;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
TRANS NPN DARL 100V 2A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | MJD112TFTR-ND | 276-MJD112TF | 003587-MJD112TF | MJD112TF |
| Product Name | Single Bipolar Transistors | 100V 2A 1.75W DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD112TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| VCEO | 100 volts | 100 volts | 100 volts |