Manufacturer: ON Semiconductor
Win Source Part Number: 003588-MJD112RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Family Name: MJD112
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD112 BK Lead Free; CJD112 TR13 ; CJD112; CJD112 TR13 Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
NPN Darlington Power Transistor, 100V, 2A, DPAK Product overview: MJD112RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112RLG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount DPAK
TRANS NPN DARL 100V 2A DPAK
DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:2A; Power Dissipation Pd:20W; DC Current Gain hFE:12000hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Darlington Transistors 2A 100V Bipolar Power NPN
TRANS NPN DARL 100V 2A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 003588-MJD112RLG | 276-MJD112RLG | MJD112RLGOSTR-ND | MJD112RLG | 71J5846 | MJD112RLG | MJD112RLG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD112RLG | 100V 2A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| PD | 1750 milliwatts | 1750 milliwatts | 20000 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |