onsemi TRANSISTORS - Transistors (BJT) - Single - MJB5742T4G MJB5742T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884884-MJB5742T4G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 100 W Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MJB5742 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJB5742T4GOSDKR, MJB5742T4G-ND, MJB5742T4GOSTR, MJB5742T4GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884884-MJB5742T4G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 100 W Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MJB5742 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJB5742T4GOSDKR, MJB5742T4G-ND, MJB5742T4GOSTR, MJB5742T4GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJB5742T4G - 884884-MJB5742T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJB5742T4G
884884-MJB5742T4G
TRANSISTORS - Transistors (BJT) - Single - MJB5742T4G 884884-MJB5742T4G
Manufacturer: ON Semiconductor Win Source Part Number: 884884-MJB5742T4G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 100 W Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MJB5742 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJB5742T4GOSDKR, MJB5742T4G-ND, MJB5742T4GOSTR, MJB5742T4GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 884884-MJB5742T4G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 100 W Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJB5742
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJB5742T4GOSDKR, MJB5742T4G-ND, MJB5742T4GOSTR, MJB5742T4GOSCT

Buy Now Datasheet
Singapore, Singapore
400V 8A Bipolar Transistor
276-MJB5742T4G
400V 8A Bipolar Transistor 276-MJB5742T4G
400V 8A NPN Darlington BJT Power Transistor, D2PAK Product overview: MJB5742T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB5742T4G can be used for catalog matching and distributor lookup.

400V 8A NPN Darlington BJT Power Transistor, D2PAK Product overview: MJB5742T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB5742T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJB5742T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB5742T4GOSDKR-ND
Single Bipolar Transistors MJB5742T4GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - MJB5742T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB5742T4GOSTR-ND
Single Bipolar Transistors MJB5742T4GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - MJB5742T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB5742T4GOSCT-ND
Single Bipolar Transistors MJB5742T4GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 400V 8A 100W Surface Mount D²PAK

Buy Now Datasheet
ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB - 598-MJB5742T4G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB
598-MJB5742T4G
ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB 598-MJB5742T4G
ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB

ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJB5742T4G
Darlington Transistors MJB5742T4G
Darlington Transistors BIP D2PAK XSTR TR

Darlington Transistors BIP D2PAK XSTR TR

Buy Now Datasheet
Trans, Darl, Npn, 400V, 8A, To263Ab; Transistor Polarity Onsemi - 58T2043 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Darl, Npn, 400V, 8A, To263Ab; Transistor Polarity Onsemi
58T2043
Trans, Darl, Npn, 400V, 8A, To263Ab; Transistor Polarity Onsemi 58T2043
TRANS, DARL, NPN, 400V, 8A, TO263AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:8A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANS, DARL, NPN, 400V, 8A, TO263AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:8A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJB5742T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJB5742T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJB5742T4G
TRANS NPN DARL 400V 8A D2PAK

TRANS NPN DARL 400V 8A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number 884884-MJB5742T4G 276-MJB5742T4G MJB5742T4GOSDKR-ND 598-MJB5742T4G MJB5742T4G 58T2043 MJB5742T4G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJB5742T4G 400V 8A Bipolar Transistor Single Bipolar Transistors ON SEMICONDUCTOR - MJB5742T4G - TRANS, DARL, NPN, 400V, 8A, TO263AB Darlington Transistors Trans, Darl, Npn, 400V, 8A, To263Ab; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
IC(max) 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data