onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MJB45H11G

Description
Win Source Part Number: 1039452-MJB45H11G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MJB45H11T4G; MJB42CT4GMJB45H11G.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSMJB45H11G,MJB4 5H11G-ND,MJB45H11GOS ,2156-MJB45H11G-OS Base Product Number: MJB45
Request a Quote Datasheet
Description
Win Source Part Number: 1039452-MJB45H11G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MJB45H11T4G; MJB42CT4GMJB45H11G.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSMJB45H11G,MJB4 5H11G-ND,MJB45H11GOS ,2156-MJB45H11G-OS Base Product Number: MJB45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1039452-MJB45H11G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1039452-MJB45H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1039452-MJB45H11G
Win Source Part Number: 1039452-MJB45H11G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V Frequency - Transition: 40MHz Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MJB45H11T4G; MJB42CT4GMJB45H11G.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONSMJB45H11G,MJB4 5H11G-ND,MJB45H11GOS ,2156-MJB45H11G-OS Base Product Number: MJB45

Win Source Part Number: 1039452-MJB45H11G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 4A, 1V
Frequency - Transition: 40MHz
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MJB45H11T4G; MJB42CT4GMJB45H11G.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONSMJB45H11G,MJB45H11G-ND,MJB45H11GOS,2156-MJB45H11G-OS
Base Product Number: MJB45

Buy Now Datasheet
Singapore, Singapore
80V 10A Bipolar Transistor
276-MJB45H11G
80V 10A Bipolar Transistor 276-MJB45H11G
PNP BJT Transistor, 80V, 10A, D2PAK Product overview: MJB45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB45H11G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 10A, D2PAK Product overview: MJB45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB45H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJB45H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB45H11GOS-ND
Single Bipolar Transistors MJB45H11GOS-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Bipolar Transistors - 1868019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868019
Bipolar Transistors 1868019
onsemi MJB45H11G Digital Transistor

onsemi MJB45H11G Digital Transistor

Supplier's Site
Bipolar Transistors - 1868019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868019P
Bipolar Transistors 1868019P
onsemi MJB45H11G Digital Transistor

onsemi MJB45H11G Digital Transistor

Supplier's Site
Bipolar Transistors - 1867405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867405
Bipolar Transistors 1867405
onsemi MJB45H11G Digital Transistor

onsemi MJB45H11G Digital Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJB45H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJB45H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJB45H11G
TRANS PNP 80V 10A D2PAK

TRANS PNP 80V 10A D2PAK

Supplier's Site
Single Bipolar Transistors - MJB45H11G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJB45H11G
Single Bipolar Transistors MJB45H11G
TRANS PNP 80V 10A D2PAK

TRANS PNP 80V 10A D2PAK

Supplier's Site Datasheet
Transistor, Bipol, Pnp, 80V, To-252-3; Transistor Polarity Onsemi - 82Y6985 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 80V, To-252-3; Transistor Polarity Onsemi
82Y6985
Transistor, Bipol, Pnp, 80V, To-252-3; Transistor Polarity Onsemi 82Y6985
TRANSISTOR, BIPOL, PNP, 80V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:40MHz; Power Dissipation Pd:2W; DC Collector Current:-10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 80V, TO-252-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:40MHz; Power Dissipation Pd:2W; DC Collector Current:-10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18706838 - Radwell International
Willingboro, NJ, United States
Transistor
18706838
Transistor 18706838
POWER TRANSISTOR, D2PAK, PNP, 80V, 8A, 50W. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSISTOR, D2PAK, PNP, 80V, 8A, 50W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJB45H11G
Bipolar Transistors - BJT MJB45H11G
Bipolar Transistors - BJT 8A 80V 50W PNP

Bipolar Transistors - BJT 8A 80V 50W PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 1039452-MJB45H11G 276-MJB45H11G MJB45H11GOS-ND 1868019 1868019P MJB45H11G MJB45H11G 82Y6985 18706838 MJB45H11G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 80V 10A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipol, Pnp, 80V, To-252-3; Transistor Polarity Onsemi Transistor Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP; PNP PNP
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2pak TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
Power Gain 40 dB
Operating Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistor - 276-BCP69E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
Bipolar Transistors - 7115128 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details