onsemi Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi MJB44H11T4G.

Description
POWER TRANSISTOR, NPN, 80V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 80V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi - 27AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi
27AC8947
Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi 27AC8947
POWER TRANSISTOR, NPN, 80V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC8947
Product Name Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi
Transistor Type Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET Transistor - 289-LM2724MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Bulk
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Specs
Transistor Type JFET
View Details