NPN BJT Power Transistor, 80V, 10A, 50W, D2PAK Product overview: MJB44H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 50W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 50W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003585-MJB44H11T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK
TRANS NPN 80V 10A D2PAK-3
TRANS NPN 80V 10A D2PAK
TRANS NPN 80V 10A D2PAK
Bipolar Transistors - BJT 8A 80V 50W NPN
POWER TRANSISTOR, NPN, 80V, D2-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
POWER TRANSISTOR, NPN, 80V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:10A; Power Dissipation Pd:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes
POWER TRANSISTOR, NPN, 80V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:50W; DC Collector Current:10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-MJB44H11T4G | 003585-MJB44H11T4G | MJB44H11T4GOSCT-ND | 598-MJB44H11T4G | MJB44H11T4G | MJB44H11T4G | MJB44H11T4G | 26K4437 | 09R9431 |
| Product Name | 80V 10A 50W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJB44H11T4G | Single Bipolar Transistors | TRANS NPN 80V 10A D2PAK-3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Power Transistor, Npn, 80V, D2-Pak, Full Reel; Transistor Polarity Onsemi | Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts | ||||||
| VCBO | 5 volts | ||||||||
| fT | 50 MHz |