onsemi TRANSISTORS - Transistors (BJT) - Single - MJB44H11G MJB44H11G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077375-MJB44H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077375-MJB44H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJB44H11G - 1077375-MJB44H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJB44H11G
1077375-MJB44H11G
TRANSISTORS - Transistors (BJT) - Single - MJB44H11G 1077375-MJB44H11G
Manufacturer: ON Semiconductor Win Source Part Number: 1077375-MJB44H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1077375-MJB44H11G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
10 A 80 V Bipolar Transistor
276-MJB44H11G
10 A 80 V Bipolar Transistor 276-MJB44H11G
Bipolar Power Transistor, NPN, 10 A, 80 V, 50 Watt, D2PAK 2 LEAD, 50-TUBE Product overview: MJB44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 10 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11G can be used for catalog matching and distributor lookup.

Bipolar Power Transistor, NPN, 10 A, 80 V, 50 Watt, D2PAK 2 LEAD, 50-TUBE Product overview: MJB44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 10 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1844959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844959P
Bipolar Transistors 1844959P
BIP D2PAK NPN 8A 80V

BIP D2PAK NPN 8A 80V

Supplier's Site
Bipolar Transistors - 1844309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844309
Bipolar Transistors 1844309
BIP D2PAK NPN 8A 80V

BIP D2PAK NPN 8A 80V

Supplier's Site
Bipolar Transistors - 1844959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844959
Bipolar Transistors 1844959
BIP D2PAK NPN 8A 80V

BIP D2PAK NPN 8A 80V

Supplier's Site
Single Bipolar Transistors - MJB44H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB44H11GOS-ND
Single Bipolar Transistors MJB44H11GOS-ND
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJB44H11G
Bipolar Transistors - BJT MJB44H11G
Bipolar Transistors - BJT 8A 80V 50W NPN

Bipolar Transistors - BJT 8A 80V 50W NPN

Buy Now Datasheet
Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi - 42K1267 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi
42K1267
Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi 42K1267
POWER TRANSISTOR, NPN, 80V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:10A; Power Dissipation Pd:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:60hFE RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:10A; Power Dissipation Pd:50W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:60hFE RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 80V, To-263-3; Transistor Polarity Onsemi - 82Y6984 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-263-3; Transistor Polarity Onsemi
82Y6984
Transistor, Bipol, Npn, 80V, To-263-3; Transistor Polarity Onsemi 82Y6984
TRANSISTOR, BIPOL, NPN, 80V, TO-263-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:50W; DC Collector Current:10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-263-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:50W; DC Collector Current:10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18706834 - Radwell International
Willingboro, NJ, United States
Transistor
18706834
Transistor 18706834
POWER TRANSISTOR, NPN, 80V, D2-PAK, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:10A, POWER DISSIPATION PD:50W, TRANSISTOR MOUNTING:SURFACE MOUNT, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:60HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSISTOR, NPN, 80V, D2-PAK, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:10A, POWER DISSIPATION PD:50W, TRANSISTOR MOUNTING:SURFACE MOUNT, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:60HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJB44H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJB44H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJB44H11G
TRANS NPN 80V 10A D2PAK

TRANS NPN 80V 10A D2PAK

Supplier's Site
Single Bipolar Transistors - MJB44H11G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJB44H11G
Single Bipolar Transistors MJB44H11G
TRANS NPN 80V 10A D2PAK

TRANS NPN 80V 10A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1077375-MJB44H11G 276-MJB44H11G 1844959P 1844309 MJB44H11GOS-ND MJB44H11G 42K1267 82Y6984 18706834 MJB44H11G MJB44H11G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJB44H11G 10 A 80 V Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-263-3; Transistor Polarity Onsemi Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; D2PAK TO-263; TO-263 D2pak TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
Transistor Type Power Transistor, Npn, 80V, D2-Pak; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-263-3; Transistor Polarity Onsemi
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Single Bipolar Transistors - BCW60FNE6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers