Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Surface Mount D²PAK
10A, 80V, NPN, Si, POWER TRANSISTOR, PLASTIC, CASE 418B-04, D2PAK-3 Product overview: MJB44H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB44H11 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223626-MJB44H11
Packaging: Tube
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MJB44H11
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 400mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 4A, 1V
Maximum Power: 2W
TRANS NPN 80V 10A D2PAK
TRANS NPN 80V 10A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJB44H11OS-ND | 276-MJB44H11 | 1223626-MJB44H11 | MJB44H11 | MJB44H11 |
| Product Name | Single Bipolar Transistors | 10A 80V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJB44H11 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | 5 volts |