Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078890-MJB42CG
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 3 MHz
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: TO-263-3
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 65 W
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 100 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 30
Max Collector Current: 6 A
Collector Emitter Saturation Voltage: 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078890-MJB42CG |
| Product Name | OEM Parts - OEM Parts (M - N) - MJB42CG |