onsemi Single Bipolar Transistors MJB42C

Description
TRANS PNP 100V 6A D2PAK
Request a Quote Datasheet
Description
TRANS PNP 100V 6A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-MJB42C-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MJB42C-ND
Single Bipolar Transistors 488-MJB42C-ND
TRANS PNP 100V 6A D2PAK

TRANS PNP 100V 6A D2PAK

Buy Now Datasheet
Newest Parts - MJB42C - 1223625-MJB42C - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MJB42C
1223625-MJB42C
Newest Parts - MJB42C 1223625-MJB42C
Manufacturer: ON Semiconductor Win Source Part Number: 1223625-MJB42C Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1223625-MJB42C
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number 488-MJB42C-ND 1223625-MJB42C
Product Name Single Bipolar Transistors Newest Parts - MJB42C
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details