onsemi Single Bipolar Transistors MJB41C

Description
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Surface Mount D²PAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJB41COS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB41COS-ND
Single Bipolar Transistors MJB41COS-ND
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJB41C - 1223622-MJB41C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJB41C
1223622-MJB41C
TRANSISTORS - Transistors (BJT) - Single - MJB41C 1223622-MJB41C
Manufacturer: ON Semiconductor Win Source Part Number: 1223622-MJB41C Packaging: Tube Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 700μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MJB41 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223622-MJB41C
Packaging: Tube
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 700μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: MJB41
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 2W

Buy Now
Singapore, Singapore
6.0 A 100 V Bipolar Transistor
276-MJB41C
6.0 A 100 V Bipolar Transistor 276-MJB41C
6.0 A, 100 V NPN Bipolar Power Transistor, D2PAK 2 LEAD, 50-TUBE Product overview: MJB41C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB41C can be used for catalog matching and distributor lookup.

6.0 A, 100 V NPN Bipolar Power Transistor, D2PAK 2 LEAD, 50-TUBE Product overview: MJB41C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB41C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJB41C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJB41C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJB41C
TRANS NPN 100V 6A D2PAK

TRANS NPN 100V 6A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJB41COS-ND 1223622-MJB41C 276-MJB41C MJB41C
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJB41C 6.0 A 100 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F)
Power Gain 15 dB
Unlock Full Specs
to access all available technical data