BIPOLAR TRANSISTOR, PNP, -100V, TO-204AA; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:30A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC9004 |
| Product Name | Bipolar Transistor, Pnp, -100V, To-204Aa; Transistor Polarity Onsemi |
| Polarity | PNP |