NPN BJT Transistor, 250V, 16A, 250W, TO-204 Product overview: MJ21196G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21196G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223602-MJ21196G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: MJ21196
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V
Alternative Parts (Cross-Reference): BUY50; MJ15024; 2ST5949;
Introduction Date: August 20, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Bipolar Transistors - BJT 16A 250V 250W NPN
TRANS NPN 250V 16A TO204
TRANS NPN 250V 16A TO204
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ21196G | 1844945P | 1844307 | 1223602-MJ21196G | MJ21196GOS-ND | MJ21196G | MJ21196G | MJ21196G | 26K4525 |
| Product Name | 250V 16A 250W Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ21196G | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | |||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps | 16000 milliamps | |||||
| VCEO | 250 volts | 250 volts | 250 volts | 250 volts | |||||
| VCBO | 400 volts | ||||||||
| fT | 4 MHz |