Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 083438-MJ21195G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 8A, 5V
Maximum Power Dissipation: 250W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PNP BJT 250V 16A TO-204 Power Transistor Product overview: MJ21195G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21195G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 16A 250V 250W PNP
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHz RoHS Compliant: Yes
TRANS PNP 250V 16A TO204
TRANS PNP 250V 16A TO204
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJ21195GOS-ND | 083438-MJ21195G | 276-MJ21195G | 1844305 | 1844938 | MJ21195G | 26K4524 | MJ21195G | MJ21195G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ21195G | 250V 16A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3; TO-3 | TO-204 | To-204aa | TO-3 | TO-204AA, TO-3 | |||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps | 16000 milliamps | |||||
| VCEO | 250 volts | 250 volts | 250 volts | 250 volts | |||||
| VCBO | 400 volts |