Win Source Part Number: 1078881-MJ15020
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Max): 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 1A, 4V
Frequency - Transition: 20MHz
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-MJ15020
Product Status: Obsolete
RoHS Status: RoHS non-compliant
POWER BIPOLAR TRANSISTOR, 4A, 25
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1078881-MJ15020 | MJ15020 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; SOT3 | |
| IC(max) | 4000 milliamps | 4000 milliamps |
| Power Gain | 30 dB | |
| Operating Frequency | 20 MHz |