Manufacturer: ON Semiconductor
Win Source Part Number: 788844-MJ15011G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: MJ15011
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 400mA, 4A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 2A, 2V
Alternative Parts (Cross-Reference): MJ15011; 2N6250 Lead Free; BUV42; JANHC2N6250;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 250V 10A 200W Through Hole TO-204 (TO-3)
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 250V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-204AA, METAL, 2 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 250V 10A TO204
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 788844-MJ15011G | MJ15011GOS-ND | 598-MJ15011G | 18706774 | MJ15011G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJ15011G | Single Bipolar Transistors | TRANS NPN 250V 10A TO3 | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | |||
| Packing Method | Tray; Tray | Tray | |||
| IC(max) | 1 milliamps | 10000 milliamps | |||
| Power Gain | 20 dB |