Bipolar (BJT) Transistor PNP 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)
TRANS PNP 140V 15A TO204
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJ15002GOS-ND | MJ15002G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |