onsemi Single Bipolar Transistors MJ15002

Description
Bipolar (BJT) Transistor PNP 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ15002-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15002-ND
Single Bipolar Transistors MJ15002-ND
Bipolar (BJT) Transistor PNP 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ15002 - 133703-MJ15002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15002
133703-MJ15002
TRANSISTORS - Transistors (BJT) - Single - MJ15002 133703-MJ15002
Manufacturer: ON Semiconductor Win Source Part Number: 133703-MJ15002 Packaging: Tray Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 1V @ 400mA, 4A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 25 @ 4A, 2V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133703-MJ15002
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 1V @ 400mA, 4A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 25 @ 4A, 2V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15A 140V Bipolar Transistor
276-MJ15002
15A 140V Bipolar Transistor 276-MJ15002
15A, 140V, PNP, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, 2 PIN Product overview: MJ15002 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 140V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 140V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15002 can be used for catalog matching and distributor lookup.

15A, 140V, PNP, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, 2 PIN Product overview: MJ15002 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 140V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 140V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15002
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15002
TRANS PNP 140V 15A TO204

TRANS PNP 140V 15A TO204

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJ15002-ND 133703-MJ15002 276-MJ15002 MJ15002
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ15002 15A 140V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3; TO-3
IC(max) 15000 milliamps 15000 milliamps
VCEO 140 volts 140 volts
VCBO 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
Bipolar Transistors - 2441943P - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details