The MJ15001 is a high-power NPN bipolar junction transistor designed for applications such as audio amplification and disk head positioners. It features a maximum collector-emitter voltage of 140 V and a continuous collector current rating of 15 A, making it suitable for high-power linear applications. The transistor has a high DC current gain, with values ranging from 25 to 150, and a maximum power dissipation of 200 W at a case temperature of 25°C. The MJ15001 is housed in a TO-204AA (TO-3) package, which allows for through-hole mounting. It operates within a temperature range of -65°C to +200°C, ensuring reliability in various environmental conditions. The device is Pb-free and compliant with RoHS standards. However, it is important to note that this part is marked as obsolete, which may affect availability and support for new designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 884878-MJ15001
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 140 V 15 A 2MHz 200 W Through Hole TO-204 (TO-3)
Package: Tray
Package: TO-204AA, TO-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJ150
Categories: Discrete Semiconductor Products
Case / Package: TO-204 (TO-3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
15A, 140V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, 2 PIN Product overview: MJ15001 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 140V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 140V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15001 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)
TRANS NPN 140V 15A TO204
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 884878-MJ15001 | 276-MJ15001 | MJ15001-ND | MJ15001 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJ15001 | 15A 140V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-3; SOT3; TO-204 (TO-3) | TO-3; TO-204AA, TO-3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 140 volts | 140 volts | ||
| VCBO | 140 volts |