Manufacturer: ON Semiconductor
Win Source Part Number: 208438-MJ14001
Packaging: Tray
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 12A, 60A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 15 @ 50A, 3V
Maximum Power Dissipation: 300W
TRANS PNP 60V 60A TO-3 Product overview: MJ14001 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 60A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ14001 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 208438-MJ14001 | 276-MJ14001 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJ14001 | 60V 60A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |