Bipolar (BJT) Transistor NPN - Darlington 120V 50A 300W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1223564-MJ11032
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AE
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 500mA, 50A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 25A, 5V
Maximum Power: 300W
50A, 120V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 197A-05, TO-3, 2 PIN Product overview: MJ11032 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 120V, 197A. Search-friendly keywords include transistor, BJT, switching, amplification, 50A, 120V, 197A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11032 can be used for catalog matching and distributor lookup.
TRANSISTOR BIPOLAR 50AMP 120V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MJ11032OS-ND | 1223564-MJ11032 | 276-MJ11032 | 24899709 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ11032 | 50A 120V 197A Bipolar Transistor | Transistor |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-204AE | TO-3; SOT3 | ||
| Packing Method | Tray; Tray | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 C (-67 F) | ||
| Power Gain | 1000 dB |