50A, 90V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 197A-05, TO-3, 2 PIN Product overview: MJ11030 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 90V, 197A. Search-friendly keywords include transistor, BJT, switching, amplification, 50A, 90V, 197A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11030 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884876-MJ11030
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 90 V 50 A - 300 W Through Hole TO-204 (TO-3)
Package: Tray
Package: TO-204AE
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJ110
Categories: Discrete Semiconductor Products
Case / Package: TO-204 (TO-3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN - Darlington 90V 50A 300W Through Hole TO-204 (TO-3)
TRANS NPN DARL 90V 50A TO-3
TRANS NPN DARL 90V 50A TO204
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ11030 | 884876-MJ11030 | MJ11030-ND | 598-MJ11030 | MJ11030 |
| Product Name | 50A 90V 197A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJ11030 | Single Bipolar Transistors | TRANS NPN DARL 90V 50A TO-3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 50000 milliamps | 50000 milliamps | |||
| VCEO | 90 volts | 90 volts | |||
| VCBO | 90 volts | ||||
| PD | 300000 milliwatts |