onsemi Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi MJ11028G.

Description
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 27AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
27AC8997
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 27AC8997
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC8997
Product Name Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K25E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
 - 2PB1219AQ,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 6697708 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details