BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC8996 |
| Product Name | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi |
| Polarity | NPN |