Manufacturer: ON Semiconductor
Win Source Part Number: 1223558-MJ11022G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 175W
Transistor Type: NPN - Darlington
Family Name: MJ11022
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 3.4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 400 @ 10A, 5V
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)
250V 15A NPN Darlington Power BJT, TO-204 Product overview: MJ11022G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11022G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR,TRANSISTO
Darlington Transistors BIP T03 NPN 15A 250V
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS NPN DARL 250V 15A TO204
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223558-MJ11022G | MJ11022GOS-ND | 276-MJ11022G | 18722375 | MJ11022G | 42K1311 | MJ11022G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJ11022G | Single Bipolar Transistors | 250V 15A Bipolar Transistor | Transistor | Darlington Transistors | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | |||
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | TO-3 | ||||
| Packing Method | Tray; Tray | Tray | |||||
| TJ | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | |||||
| Power Gain | 400 dB |