onsemi Single Bipolar Transistors MJ11022

Description
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ11022-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ11022-ND
Single Bipolar Transistors MJ11022-ND
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ11022 - 1223557-MJ11022 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ11022
1223557-MJ11022
TRANSISTORS - Transistors (BJT) - Single - MJ11022 1223557-MJ11022
Manufacturer: ON Semiconductor Win Source Part Number: 1223557-MJ11022 Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Motor Drive & Control Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.4V at 150mA, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 400 at 10A, 5V Maximum Power: 175W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223557-MJ11022
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.4V at 150mA, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 400 at 10A, 5V
Maximum Power: 175W

Buy Now
Singapore, Singapore
15A 250V Bipolar Transistor
276-MJ11022
15A 250V Bipolar Transistor 276-MJ11022
15A, 250V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, TO-204, 2 PIN Product overview: MJ11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 250V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11022 can be used for catalog matching and distributor lookup.

15A, 250V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, TO-204, 2 PIN Product overview: MJ11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 250V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 24296919 - Radwell International
Willingboro, NJ, United States
Transistor
24296919
Transistor 24296919
TRANSISTOR POLARITY 40AMP 350V 250W. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POLARITY 40AMP 350V 250W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Transistors RF Transistors Bipolar RF Transistors RF Transistors
Product Number MJ11022-ND 1223557-MJ11022 276-MJ11022 24296919
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ11022 15A 250V Bipolar Transistor Transistor
Polarity NPN NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3
Packing Method Tray; Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 400 dB
Unlock Full Specs
to access all available technical data