15 A, 250 V PNP Darlington Bipolar Power Transistor, TO-204 (TO-3), 100-FTRAY Product overview: MJ11021G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11021G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1223556-MJ11021G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 175W
Transistor Type: PNP - Darlington
Family Name: MJ11021
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 3.4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 400 @ 10A, 5V
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 250V 15A TO204
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:-RoHS Compliant: Yes
POWER BIPOLAR TRANSISTOR, 15A I(C), 250V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-204AA, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Darlington Transistors 30A 250V Bipolar Power PNP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Darlington Transistors |
| Product Number | 276-MJ11021G | MJ11021GOS-ND | 1223556-MJ11021G | MJ11021G | 42K1310 | 18722371 | MJ11021G |
| Product Name | 15 A 250 V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ11021G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Transistor | Darlington Transistors |
| Polarity | PNP | PNP | PNP | ||||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 | ||||
| Packing Method | Tray; Tray | Tray,Tray | |||||
| TJ | -65 to 200 C (-85 to 392 F) | ||||||
| Power Gain | 400 dB |