15A, 250V, PNP, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, TO-204, 2 PIN Product overview: MJ11021 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 250V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11021 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 250V 15A 175W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1223555-MJ11021
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.4V at 150mA, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 400 at 10A, 5V
Maximum Power: 175W
TRANS PNP DARL 250V 15A TO204
TRANSISTOR, DARLINGTON, PNP, 30A, 250V, 175W, TO-3. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-MJ11021 | MJ11021-ND | 1223555-MJ11021 | MJ11021 | 24296942 |
| Product Name | 15A 250V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ11021 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP | PNP | PNP | ||
| IC(max) | 1 milliamps | 15000 milliamps | |||
| VCEO | 250 volts | 250 volts | |||
| VCBO | 250 volts | ||||
| PD | 175000 milliwatts |