onsemi Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi MJ11016G.

Description
BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi - 27AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi
27AC8995
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi 27AC8995
BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC8995
Product Name Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274914 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers