30A, 120V, NPN, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, 2 PIN Product overview: MJ11016 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 120V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 120V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11016 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223551-MJ11016
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 1mA
Alternative Parts (Cross-Reference): MJ11016G; MJ11016 Lead Free; MJ11016;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 300mA, 30A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 20A, 5V
Maximum Power: 200W
Bipolar (BJT) Transistor NPN - Darlington 120V 30A 4MHz 200W Through Hole TO-204 (TO-3)
TRANSISTOR, 30 AMP, 120 V, 2 PIN, TO-3 200 WATT. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN DARL 120V 30A TO204
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ11016 | 1223551-MJ11016 | MJ11016OS-ND | 48563386 | MJ11016 |
| Product Name | 30A 120V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJ11016 | Single Bipolar Transistors | Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | |
| IC(max) | 30000 milliamps | 30000 milliamps | |||
| VCEO | 120 volts | 120 volts | |||
| VCBO | 120 volts | ||||
| PD | 200000 milliwatts |